Jacket Material | PVDF |
---|---|
Jacket Colour | White |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.089mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 7 x 36AWG |
Voltage Rating | 600VAC |
Conductor Material | Tinned Copper |
External Diameter | 0.76mm |
Approval Specification | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
44A0111-28-9 | TTI Europe |
Wire, white | WireMasters |
44A primary wire 28awg white 100m | RS |
WIRE, 100M, 28AWG, TC, WHITE | element14 |
Wire, 100M, 28Awg, Tc, White | Newark Electronics |
Special Order: 44A0111-28-9 Cable Type: Spec 44 Operating Voltage: 600 V Wire & Cable Insulation Material: Modified Radiation Cross-linked PVDF Conductor Material: Tin-Coated Copper Wire Size: 28 AWG Spec 44 600 V Modified Radiation Cross-linked PVDF Tin-Coated Copper | Hook Up Wire | Part Number: 44A0111-28-9 | Internal Number: 2820893008 | Alias Number: 2-1192103-3 | 28 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 44A0111-28-9?
Additional datasheets, footprints and schematics for 44A0111-28-9 are listed on our Part Details page. You can also find images and similar parts to 44A0111-28-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44A0111-28-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44A0111-28-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44A0111-28-9 fall under?
The 44A0111-28-9 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 44A0111-28-9 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44A0111-28-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 44A0111-28-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44A0111-28-9 have stock available?
Authorised distributors including TTI Europe, WireMasters, RS, element14 and Farnell have stock available or on a lead time for 44A0111-28-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44A0111-28-9 often in real-time on the comparison pages.
What if I can't find stock of 44A0111-28-9?
You can fill out our help required form which you can use to request a quote for 44A0111-28-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.