Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$44.50
|
24
in stock
|
Buy Now | |
Powell Electronics
from US$0.39
|
20,376
in stock
|
Buy Now | |
WireMasters
from US$0.38
|
7,445
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
5,718
in stock
|
Buy Now | |
TE Store
from US$0.52
|
1,175
in stock
|
Buy Now | |
element14
from US$97.69
|
5
in stock
|
Buy Now | |
Farnell
from US$37.31
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$36.07
|
4
in stock
|
Buy Now | |
RS Americas
from US$36.90
|
-
|
Buy Now |
Jacket Material | PVDF |
---|---|
Jacket Colour | Black |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.089mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 7 x 36AWG |
Voltage Rating | 600VAC |
Conductor Material | Tinned Copper |
External Diameter | 0.76mm |
Approval Specification | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Wire, black | WireMasters |
44A0111-28-0 | TTI Europe |
44A0111-28-0 Cable Type: Spec 44 Operating Voltage: 600 V Wire & Cable Insulation Material: Modified Radiation Cross-linked PVDF Conductor Material: Tin-Coated Copper Wire Size: 28 AWG Spec 44 600 V Modified Radiation Cross-linked PVDF Tin-Coated Copper | Hook Up Wire | Part Number: 44A0111-28-0 | Internal Number: 2820803007 | Alias Number: 9-1192101-1 | 28 AWG | TE Connectivity | TE Store |
Type44(R) Screened&Jacketed BLACK 28AWG | RS |
WIRE, 100M, 28AWG, TC, BLACK | element14 |
Wire, 100M, 28Awg, Tc, Black | Newark Electronics |
Hook-Up Wire, Type44(R) Screened&Jacketed Black 28 AWG | TE Connectivity 44A0111-28-0 | RS Americas |
Where can I find additional details, specifications and documents for a 44A0111-28-0?
Additional datasheets, footprints and schematics for 44A0111-28-0 are listed on our Part Details page. You can also find images and similar parts to 44A0111-28-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44A0111-28-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44A0111-28-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44A0111-28-0 fall under?
The 44A0111-28-0 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 44A0111-28-0 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44A0111-28-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 44A0111-28-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44A0111-28-0 have stock available?
Authorised distributors including Powell Electronics, WireMasters, TTI Europe, TE Store and RS have stock available or on a lead time for 44A0111-28-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44A0111-28-0 often in real-time on the comparison pages.
What if I can't find stock of 44A0111-28-0?
You can fill out our help required form which you can use to request a quote for 44A0111-28-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.