Status: | Unknown |
---|---|
Series: | Spec 44 Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$53.30
|
23
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
1,411
in stock
|
Buy Now | |
WireMasters
from US$0.38
|
1,375
in stock
|
Buy Now | |
element14
from US$65.17
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$36.42
|
71
in stock
|
Buy Now | |
Farnell
from US$37.40
|
71
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Jacket Material | PVDF |
---|---|
Jacket Colour | Red |
Wire Gauge | 26AWG |
Conductor Area CSA | 0.16mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 0.1mm |
Voltage Rating | 600V |
Conductor Material | Copper |
External Diameter | 0.86mm |
Approval Specification | MIL-W-81044 MIL-C-27500 |
Product Range | Spec 44 Series |
SVHC | No SVHC (27-Jun-2018) |
Conductor Make-up | 19 / 0.1mm |
Operating Temperature Max | 150°C |
Operating Temperature Min | -65°C |
Outer Diameter | 0.86mm |
Secondary Insulation Colour | Red |
Secondary Insulation Material | Radiation Crosslinked Modified PVF2 |
Short Term Temperature | 300°C |
Standard | DEF61-12 (Part 26) MIL-W-81044 |
Voltage Rating VAC | 600V |
Wire Size | 26AWG |
44A0111-26-2 | TTI Europe |
Wire, red | WireMasters |
WIRE, SPEC44, 26AWG, RED, 100M | element14 |
Hook-Up Wire, Spec 44, 26Awg, Red, 100M | Newark Electronics |
44A primary wire 26awg red 100m | RS |
High Performance Cable 1Conductors 26AWG 0.86mm Tin Plated Copper Red 600VAC | Avnet America |
Where can I find additional details, specifications and documents for a 44A0111-26-2?
Additional datasheets, footprints and schematics for 44A0111-26-2 are listed on our Part Details page. You can also find images and similar parts to 44A0111-26-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44A0111-26-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44A0111-26-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44A0111-26-2 fall under?
The 44A0111-26-2 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 44A0111-26-2 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44A0111-26-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 44A0111-26-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44A0111-26-2 have stock available?
Authorised distributors including TTI Europe, WireMasters, element14, Newark Electronics and Farnell have stock available or on a lead time for 44A0111-26-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44A0111-26-2 often in real-time on the comparison pages.
What if I can't find stock of 44A0111-26-2?
You can fill out our help required form which you can use to request a quote for 44A0111-26-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.