44A0111-24-8 Hook Up Wire by TE Connectivity

WIRE, 24AWG, GREY, 100M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Farnell
Farnell
from US$39.55
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.55
5,372
in stock
Buy Now
Logo for WireMasters
WireMasters
from US$0.46
4,900
in stock
Buy Now
Logo for element14
element14
from US$46.91
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Conductor Area CSA 0.24mm2
Conductor Material Copper
No. of Strands x Strand Size 19 x 0.127mm
Conductor Make-up 19/0.127mm

Alternative Descriptions

44A0111-24-8 | TTI Europe
Wire, grey | WireMasters
Wire, 24Awg, Grey, 100M | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 44A0111-24-8?

Additional datasheets, footprints and schematics for 44A0111-24-8 are listed on our Part Details page. You can also find images and similar parts to 44A0111-24-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 44A0111-24-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44A0111-24-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 44A0111-24-8 fall under?

The 44A0111-24-8 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 44A0111-24-8 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 44A0111-24-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 44A0111-24-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 44A0111-24-8 have stock available?

Authorised distributors including TTI Europe, WireMasters, element14, Farnell and Newark Electronics have stock available or on a lead time for 44A0111-24-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 44A0111-24-8 often in real-time on the comparison pages.

What if I can't find stock of 44A0111-24-8?

You can fill out our help required form which you can use to request a quote for 44A0111-24-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay