Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reel Length (Imperial) | 328ft |
---|---|
Reel Length (Metric) | 100m |
Conductor Area CSA | 0.96mm² |
Jacket Material | Polyalkene, Radiation Cross-Linked Extruded Polyalkene |
Conductor Material | Copper |
External Diameter | 1.65mm |
No. of Strands x Strand Size | 19 x 0.254mm |
Conductor Make-up | 19/0.254mm |
Operating Temperature Max | 150°C |
Operating Temperature Min | -65°C |
Secondary Insulation Colour | Blue |
Secondary Insulation Material | Radiation Crosslinked Modified PVF2 |
Short Term Temperature | 300°C |
Standard | DEF61-12 (Part 26) MIL-W-81044 |
Voltage Rating V AC | 600V |
Wire Size | 18AWG |
44A0111-18-6 | TTI Europe |
Type44(R) Primary Wire Blue 18awg 100m | RS |
Single Wire Rohs Compliant: Yes |Raychem Te Connectivity 44A0111-18-6 | Newark Electronics |
SINGLE WIRE | Farnell |
Where can I find additional details, specifications and documents for a 44A0111-18-6?
Additional datasheets, footprints and schematics for 44A0111-18-6 are listed on our Part Details page. You can also find images and similar parts to 44A0111-18-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44A0111-18-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44A0111-18-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44A0111-18-6 fall under?
The 44A0111-18-6 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 44A0111-18-6 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44A0111-18-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 44A0111-18-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44A0111-18-6 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 44A0111-18-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44A0111-18-6 often in real-time on the comparison pages.
What if I can't find stock of 44A0111-18-6?
You can fill out our help required form which you can use to request a quote for 44A0111-18-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.