Status: | Unknown |
---|---|
Series: | Spec 44 Series |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$144.61
|
No stock
|
Buy Now | |
WireMasters
from US$0.85
|
122,915
in stock
|
Buy Now | |
TTI Europe
from US$0.86
|
60,583
in stock
|
Buy Now | |
Farnell
from US$108.06
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$104.44
|
19
in stock
|
Buy Now | |
element14
from US$109.15
|
16
in stock
|
Buy Now | |
Electro Enterprises
-
|
4,668
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Jacket Material | PVF2 |
---|---|
Jacket Colour | White |
Wire Gauge | 16AWG |
Conductor Area CSA | 1.23mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 30AWG |
Voltage Rating | 600V |
Conductor Material | Tinned Copper |
External Diameter | 1.83mm |
Approval Specification | MIL-W-81044 MIL-C-27500 |
Product Range | Spec 44 Series |
SVHC | No SVHC (27-Jun-2018) |
Wire, white | WireMasters |
44A0111-16-9 | TTI Europe |
WIRE, 16AWG, WHITE, 100M | Farnell |
Wire, 16Awg, White, 100M | Newark Electronics |
Type44(R) Screened&Jacketed WHITE 16AWG | RS |
Wire Electric Radiation-Crosslinked Tin-Coated Copper Lightweight General Purpose 16AWG 600V | Avnet America |
Where can I find additional details, specifications and documents for a 44A0111-16-9?
Additional datasheets, footprints and schematics for 44A0111-16-9 are listed on our Part Details page. You can also find images and similar parts to 44A0111-16-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44A0111-16-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44A0111-16-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44A0111-16-9 fall under?
The 44A0111-16-9 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 44A0111-16-9 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44A0111-16-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 44A0111-16-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44A0111-16-9 have stock available?
Authorised distributors including WireMasters, TTI Europe, Farnell, Newark Electronics and element14 have stock available or on a lead time for 44A0111-16-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44A0111-16-9 often in real-time on the comparison pages.
What if I can't find stock of 44A0111-16-9?
You can fill out our help required form which you can use to request a quote for 44A0111-16-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.