Status: | Unknown |
---|---|
Series: | Spec 44 Series |
RoHS: | Unknown |
Prices starting from US$1.67
Jacket Material | PVF2 |
---|---|
Jacket Colour | White |
Wire Gauge | 12AWG |
Conductor Area CSA | 2.98mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 37 x 28AWG |
Voltage Rating | 600V |
Conductor Material | Tinned Copper |
External Diameter | 2.74mm |
Approval Specification | MIL-W-81044 MIL-C-27500 |
Product Range | Spec 44 Series |
SVHC | No SVHC (27-Jun-2018) |
Wire, white | WireMasters |
Type44(R) Screened&Jacketed WHITE 12AWG | RS |
Hook Up Wire, 2.74Mm, 12Awg, 100M | Newark Electronics |
HOOK UP WIRE, 2.74MM, 12AWG, 100M | element14 |
44A0111-12-9 | TTI Europe |
High Performance Cable 1Conductors 12AWG 2.74mm Tin Plated Copper White 600VAC | Avnet America |
Where can I find additional details, specifications and documents for a 44A0111-12-9?
Additional datasheets, footprints and schematics for 44A0111-12-9 are listed on our Part Details page. You can also find images and similar parts to 44A0111-12-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44A0111-12-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44A0111-12-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44A0111-12-9 fall under?
The 44A0111-12-9 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 44A0111-12-9 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44A0111-12-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 44A0111-12-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44A0111-12-9 have stock available?
Authorised distributors including WireMasters, RS, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for 44A0111-12-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44A0111-12-9 often in real-time on the comparison pages.
What if I can't find stock of 44A0111-12-9?
You can fill out our help required form which you can use to request a quote for 44A0111-12-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.