Status: | Unknown |
---|---|
Series: | 44A0111 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$269.22
|
6
in stock
|
Buy Now | |
TTI Europe
from US$1.66
|
5,644
in stock
|
Buy Now | |
WireMasters
from US$2.12
|
4,980
in stock
|
Buy Now | |
element14
from US$358.20
|
20
in stock
|
Buy Now | |
Farnell
from US$190.05
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Jacket Material | PVF2 |
---|---|
Jacket Colour | Red |
Wire Gauge | 12AWG |
Conductor Area CSA | 3.31mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 37 x 28AWG |
Voltage Rating | 600V |
Conductor Material | Tinned Copper |
External Diameter | 2.74mm |
Approval Specification | - |
Product Range | 44A0111 Series |
SVHC | No SVHC (27-Jun-2018) |
44A0111-12-2 | TTI Europe |
Wire, red | WireMasters |
HOOK-UP WIRE, 12AWG, RED, 100M | element14 |
Type44(R) Screened&Jacketed RED 12AWG | RS |
44A0111-12-2/Te Connectivity/Raychem |Raychem Te Connectivity 44A0111-12-2 | Newark Electronics |
Cable 1Conductor 12AWG Tin Plated Copper Red 600V | Avnet America |
Where can I find additional details, specifications and documents for a 44A0111-12-2?
Additional datasheets, footprints and schematics for 44A0111-12-2 are listed on our Part Details page. You can also find images and similar parts to 44A0111-12-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44A0111-12-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44A0111-12-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44A0111-12-2 fall under?
The 44A0111-12-2 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 44A0111-12-2 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44A0111-12-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 44A0111-12-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44A0111-12-2 have stock available?
Authorised distributors including TTI Europe, WireMasters, element14, Farnell and RS have stock available or on a lead time for 44A0111-12-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44A0111-12-2 often in real-time on the comparison pages.
What if I can't find stock of 44A0111-12-2?
You can fill out our help required form which you can use to request a quote for 44A0111-12-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.