Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Gold |
---|---|
Box Mount D-Sub Connector Insert Arrangement | MS18273-2 |
Non-Magnetic | Yes |
Retention Clip Material | Copper Alloy |
Shell Material | Brass |
Power/Signal/Coax Combination | No |
Number of Positions | 15 |
Contact Style | Pin |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
Contact Size | 22 |
Centerline (Pitch) | 2.29mm, .09in |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Blindmate | No |
Shell Size | 1 |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Sealable | No |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Ampli,plug,kit,90,1,cs,gmt,nm |Amp Te Connectivity 449861-1 | Newark Electronics |
Connector, D-Sub, AMPLIMITE, Plug, Kit,90,1,Cs, Gmt, Nm | TE Connectivity 449861-1 | RS Americas |
Conn High Density D-Sub PIN 15 POS 2.29mm Crimp ST Cable Mount 15 Terminal 1 Port | Avnet America |
D-Sub MIL Spec Connectors AMPLIMITE,PLUG,KIT 5.08MM, 10 POSN | Sager |
Where can I find additional details, specifications and documents for a 449861-1?
Additional datasheets, footprints and schematics for 449861-1 are listed on our Part Details page. You can also find images and similar parts to 449861-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 449861-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 449861-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 449861-1 fall under?
The 449861-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 449861-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 449861-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 449861-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 449861-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, Avnet America and Sager have stock available or on a lead time for 449861-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 449861-1 often in real-time on the comparison pages.
What if I can't find stock of 449861-1?
You can fill out our help required form which you can use to request a quote for 449861-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.