Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$68.99
Shell Plating Material | Gold |
---|---|
Outer Shell Plating Material | Gold |
Outer Shell Material | Beryllium Copper |
Body Style | Straight |
Shell Material | Beryllium Copper |
Number of Positions | 1 |
Contact Outside Diameter | 2.8mm, .11in |
RF Connector Center Contact Plating Material | Gold |
Contact Current Rating (Max) | 1A |
RF Connector Center Contact Material | Beryllium Copper |
Contact Type | Blindmate |
Mating Contact Retention | Without |
Impedance | 50Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature Type | Bulkhead |
Panel Attachment Style | Rear Mount |
Circuit Application | Power & Signal |
For Use With | Male Connectors |
Dielectric Material | PTFE |
Packaging Method | Package |
Cable Type | RG 405 |
Sealable | No |
Product Type | Connector - RF |
Connector Style | Jack |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Rf Connectors/Coaxial Connectors Jack |Amp Te Connectivity 449529-1 | Newark Electronics |
RF Connectors / Coaxial Connectors JACK | Rapid Electronics |
TE Connectivity JACK 2.8 BLINDMATE RF Connectors / Coaxi | Distrelec |
Connector, D-Sub, Jack,2.8 Blindmate | TE Connectivity 449529-1 | RS Americas |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
RF Connectors / Coaxial Connectors 449529-1 | Sager |
Where can I find additional details, specifications and documents for a 449529-1?
Additional datasheets, footprints and schematics for 449529-1 are listed on our Part Details page. You can also find images and similar parts to 449529-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 449529-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 449529-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 449529-1 fall under?
The 449529-1 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 449529-1 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 449529-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 449529-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 449529-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, RS Americas and Avnet America have stock available or on a lead time for 449529-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 449529-1 often in real-time on the comparison pages.
What if I can't find stock of 449529-1?
You can fill out our help required form which you can use to request a quote for 449529-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.