Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flashlight Type | Hand Held |
---|---|
Light Source | LED |
Lumen Output | 550lm |
Power Source | C Batteries x 4 |
Flashlight Body Material | Plastic |
Grindingstone | Transfer Multisort Elektronik |
Waypoint with 12V DC power cord - Clam packaged - Black | Streamlight 44905 | RS Americas |
Where can I find additional details, specifications and documents for a 44905?
Additional datasheets, footprints and schematics for 44905 are listed on our Part Details page. You can also find images and similar parts to 44905 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44905 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44905 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44905 fall under?
The 44905 is listed under Electrical > Flashlights.
Can I view similar or alternative parts?
You can view similar parts to 44905 when available in the Flashlights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44905 you can contact the distributor directly for product support, shipping queries etc.
Is the 44905 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44905 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for 44905.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44905 often in real-time on the comparison pages.
What if I can't find stock of 44905?
You can fill out our help required form which you can use to request a quote for 44905 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.