Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Non-Magnetic | Yes |
---|---|
Shell Plating Material | Gold |
Shell Material | Brass |
Retention Clip Material | Copper Alloy |
Box Mount D-Sub Connector Insert Arrangement | MS18273-1 |
Power/Signal/Coax Combination | No |
Number of Positions | 9 |
Contact Base Material | Copper Alloy |
Contact Style | Pin |
Contact Current Rating (Max) | 7.5A |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Contact Type | Pin |
Centerline (Pitch) | 2.77mm, .109in |
Mounting Hole Diameter | 3.18mm, .125in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Contact(s) included, not installed. |
Packaging Method | Package |
Product Type | Connector |
Blindmate | No |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 1 |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Sealable | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Amplimite,asy,plug,109,nm,cs,1 |Te Connectivity 448815-1 | Newark Electronics |
Connector, D-Sub, AMPLIMITE, Asy, Plug,109,Nm, Cs,1 | TE Connectivity 448815-1 | RS Americas |
AMPLI,ASSY,PLUG,109,NM,CS,1 | Avnet America |
D-Sub MIL Spec Connectors AMPLIMITE ASY PLUG 109 NM CS 1 | Sager |
Where can I find additional details, specifications and documents for a 448815-1?
Additional datasheets, footprints and schematics for 448815-1 are listed on our Part Details page. You can also find images and similar parts to 448815-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 448815-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 448815-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 448815-1 fall under?
The 448815-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 448815-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 448815-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 448815-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 448815-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, Avnet America and Sager have stock available or on a lead time for 448815-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 448815-1 often in real-time on the comparison pages.
What if I can't find stock of 448815-1?
You can fill out our help required form which you can use to request a quote for 448815-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.