Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Nickel |
---|---|
Preloaded | No |
Release Style | Front |
Contact Arrangement Code (Module B) | 120T2 |
Contact Type (Module C) | Pin |
Contact Arrangement Code (Module A) | C4 |
Contact Type (Module B) | Socket |
Contact Arrangement Code (Module C) | 13C2 |
Clinch Nut Size | 11841 |
Hardware Type | Screw |
Clinch Nut Quantity | 6 |
Clinch Nuts | With |
Comment | Coax positions are grounded to shell in Module C., Contacts sold separately. |
Rack & Panel Connector Shell Size | 2 |
Sealable | No |
Product Type | Connector |
Connector & Housing Type | Receptacle |
Rack&Panel Conn ASSY CONN RCPT SZ2 ARINC 600 | Rapid Electronics |
Assy,conn,rcpt,sz2,arinc 600 Rohs Compliant: No |Amp Te Connectivity 448706-4 | Newark Electronics |
Conn Rectangular 4/120/13 POS Crimp ST Panel Mount | Avnet America |
Rack & Panel Connectors ASSY,CONN,RCPT ,SZ2,ARINC 600 | Sager |
Where can I find additional details, specifications and documents for a 448706-4?
Additional datasheets, footprints and schematics for 448706-4 are listed on our Part Details page. You can also find images and similar parts to 448706-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 448706-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 448706-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 448706-4 fall under?
The 448706-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 448706-4 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 448706-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 448706-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 448706-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 448706-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 448706-4 often in real-time on the comparison pages.
What if I can't find stock of 448706-4?
You can fill out our help required form which you can use to request a quote for 448706-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.