Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 448623-000 |
Prices starting from US$556.15
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Centerline (Pitch) | .25in |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Mating Retention Type | Jackscrew |
Contact Retention | With |
Product Type | Connector |
Sealable | Yes |
Connector Style | Plug |
Shielded | No |
Rack & Panel Connectors Mtcr-363-04P |Raychem Te Connectivity 448623-000 | Newark Electronics |
Rack&Panel Connectors MTCR-363-04P | Rapid Electronics |
TE Connectivity MTCR-363-04P Telecom and Datacom Connect | Distrelec |
TE Connectivity MTCR-363-04P | Sager |
Where can I find additional details, specifications and documents for a 448623-000?
Additional datasheets, footprints and schematics for 448623-000 are listed on our Part Details page. You can also find images and similar parts to 448623-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 448623-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 448623-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 448623-000 fall under?
The 448623-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 448623-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 448623-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 448623-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 448623-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 448623-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 448623-000 often in real-time on the comparison pages.
What if I can't find stock of 448623-000?
You can fill out our help required form which you can use to request a quote for 448623-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.