Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Chuck |
---|---|
For Use With | 4000 400 3000 398 395 300 285 275 200 100 8200 800 780 770 Dremel Rotary Tool Models |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jun-2015) |
Shank Dia | 3.4mm |
Multi Chuck, 3.4Mm | Newark Electronics |
MULTI CHUCK, 3.4MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TRANSLUCENT SNAP-ON CASE FOR MICRO | BIT |
---|
Translucent Snap-on Case for micro:bit | Adafruit Industries 4486 | RS Americas |
Where can I find additional details, specifications and documents for a 4486?
Additional datasheets, footprints and schematics for 4486 are listed on our Part Details page. You can also find images and similar parts to 4486 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4486 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4486 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4486 fall under?
The 4486 is listed under Tools & Maintenance > Power Tools > Sanders.
Can I view similar or alternative parts?
You can view similar parts to 4486 when available in the Sanders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4486 you can contact the distributor directly for product support, shipping queries etc.
Is the 4486 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4486 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 4486.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4486 often in real-time on the comparison pages.
What if I can't find stock of 4486?
You can fill out our help required form which you can use to request a quote for 4486 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.