Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Gold |
---|---|
Shell Material | Brass |
Contact Configuration | Coax |
Rack & Panel Connector Contact Size | 8 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 1.27µm, 50 – 50µin |
Contact Orientation | Straight |
Contact Base Material | Beryllium Copper |
Contact Color Code | None |
Dielectric Material | PTFE |
Comment | Long engagement |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Contact |
Termination Post & Tail Length | .402in, 10.2mm |
Pin Pcb,sz 8,coax(Arinc-Triax) Rohs Compliant: Yes |Amp Te Connectivity 448540-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
Rack & Panel Connectors PIN PCB SZ 8 COAX (ARINC-TRIAX) | Sager |
Where can I find additional details, specifications and documents for a 448540-2?
Additional datasheets, footprints and schematics for 448540-2 are listed on our Part Details page. You can also find images and similar parts to 448540-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 448540-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 448540-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 448540-2 fall under?
The 448540-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 448540-2 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 448540-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 448540-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 448540-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 448540-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 448540-2 often in real-time on the comparison pages.
What if I can't find stock of 448540-2?
You can fill out our help required form which you can use to request a quote for 448540-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.