Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$283.92
Distributor | Stock | ||
---|---|---|---|
Newark
from US$283.92
|
No stock
|
Buy Now |
Shell Finish | Chromate Conversion Coating |
---|---|
Release Style | Front |
Preloaded | No |
Keying | 1 |
Contact Arrangement Code (Module A) | 60 |
Contact Arrangement Code (Module C) | 5C2 |
Contact Arrangement Code (Module B) | 60 |
Hardware Type | Screw |
Clinch Nuts | Without |
Comment | Front release/remove size 22 contacts- all other contact sizes rear release/remove., Contacts sold separately. |
Rack & Panel Connector Shell Size | 1 |
Connector & Housing Type | Receptacle |
Product Type | Connector |
Sealable | No |
Recpt Assy,sz 1,arinc |Amp Te Connectivity 448482-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 448482-1?
Additional datasheets, footprints and schematics for 448482-1 are listed on our Part Details page. You can also find images and similar parts to 448482-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 448482-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 448482-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 448482-1 fall under?
The 448482-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 448482-1 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 448482-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 448482-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 448482-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 448482-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 448482-1 often in real-time on the comparison pages.
What if I can't find stock of 448482-1?
You can fill out our help required form which you can use to request a quote for 448482-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.