448446-1 Part Information

Details for 448446-1 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Post Size .01in, .25mm
Number of Rows 4
Stackable No
Number of Positions 120
PCB Mount Orientation Vertical
Contact Current Rating (Max) 1.5A
Contact Mating Area Plating Material Gold
Contact Type Pin
Contact Shape & Form Square
Contact Base Material Beryllium Copper
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Thickness 50µin
Mating Post Length .14in
Contact Layout Matrix
Connector Height 19.05mm, .75in
PCB Thickness (Recommended) .062in, 1.57mm
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ 19.05mm
Dielectric Withstanding Voltage (Max) 600VAC
Centerline (Pitch) 1.27mm, .05in
Housing Color Gray
Housing Material LCP (Liquid Crystal Polymer)
UL Flammability Rating UL 94V-0
Mating Alignment Type Keyed
Mating Alignment With
PCB Mount Retention With
PCB Mount Retention Type Mounting Hole
Solder Process Feature Board Standoff
Packaging Quantity 1
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Sealable Yes
Termination Post & Tail Length 3.56mm, .14in
Termination Method to Printed Circuit Board Straddle Mount
Operating Temperature Range -65 – 125°C
Not reviewed for solder process capability
Status: Active
Product Code: 7740
Global Product Line: 090
GPL Description: Aerospace Defense & Marine

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 448446-1?

Additional datasheets, footprints and schematics for 448446-1 are listed in our Part Details tab. You can also find the 448446-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 448446-1 in the Pricing & Inventory tab next to part details. You can view 448446-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 448446-1 fall under?

The 448446-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 448446-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 448446-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 448446-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 448446-1 have stock available?

There is no stock from authorised distributors for 448446-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 448446-1 often in real-time on the comparison pages.

What if I can't find stock of 448446-1?

You can fill out our help required form which you can use to request a quote for 448446-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 448446-1

Loading...
Loading Results for 448446-1