Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Post Size | .56 x .69mm, .01 x .02in |
---|---|
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Number of Positions | 150 |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Layout | Staggered |
Contact Mating Area Plating Material Thickness | 50µin |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper-Nickel-Silicon |
Row-to-Row Spacing | 3.175mm, .125in |
Shrouded End Dimension | .332in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
Housing Material | Diallyl Phthalate |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 4 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | Yes |
Termination Post & Tail Length | .24in, 4.34mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Where can I find additional details, specifications and documents for a 448186-1?
Additional datasheets, footprints and schematics for 448186-1 are listed on our Part Details page. You can also find images and similar parts to 448186-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 448186-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 448186-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 448186-1 fall under?
The 448186-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 448186-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 448186-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 448186-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 448186-1 have stock available?
There is no stock from authorised distributors for 448186-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 448186-1 often in real-time on the comparison pages.
What if I can't find stock of 448186-1?
You can fill out our help required form which you can use to request a quote for 448186-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.