Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Non-Magnetic | Yes |
---|---|
Retention Clip Material | Stainless Steel |
Box Mount D-Sub Connector Insert Arrangement | 3C3 |
Shell Material | Brass |
Shell Plating Material | Gold over Copper |
Number of Positions | 3 |
Power/Signal/Coax Combination | Yes |
Contact Current Rating (Max) | 32A |
Contact Style | Pin |
Contact Type | Pin |
Contact Size | 8 |
Centerline (Pitch) | 2.77mm, .109in |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Power |
Comment | Cable clamp/strain relief hardware cannot be used with these arrangements. |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Blindmate | No |
Product Type | Connector |
Shell Size | 2 |
Sealable | No |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Plug Assy,sz 2,coax 3C3, Nm Rohs Compliant: Yes |Amp Te Connectivity 448153-2 | Newark Electronics |
Conn Housing PL 3Power/3Signal POS 6.83mm Crimp ST Panel Mount | Avnet America |
Connector, D-Sub, Plug Assy, Sz 2,Coax 3C3, Nm | TE Connectivity 448153-2 | RS Americas |
D-Sub MIL Spec Connectors PLUG ASSY SZ 2 COAX 3C3 NM | Sager |
Where can I find additional details, specifications and documents for a 448153-2?
Additional datasheets, footprints and schematics for 448153-2 are listed on our Part Details page. You can also find images and similar parts to 448153-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 448153-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 448153-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 448153-2 fall under?
The 448153-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 448153-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 448153-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 448153-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 448153-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 448153-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 448153-2 often in real-time on the comparison pages.
What if I can't find stock of 448153-2?
You can fill out our help required form which you can use to request a quote for 448153-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.