Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Copper Alloy |
---|---|
Solder Dipped | No |
Rack & Panel Connector Contact Size | 16 |
Contact Type | Pin |
Contact Configuration | Posted, Front Release |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 50 – 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Length | 1.411in, 35.84mm |
Contact Orientation | Straight |
Contact Color Code | Blue/Orange |
For Use With | Mates with Socket |
実装方法 | Package |
Packaging Method | Package |
Post Type | Round |
Product Type | Contact |
Cnct, Sz 16 Pstd Pin |Amp Te Connectivity 448139-6 | Newark Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
Rack & Panel Connectors CNCT, SZ 16 PSTD PIN | Sager |
Where can I find additional details, specifications and documents for a 448139-6?
Additional datasheets, footprints and schematics for 448139-6 are listed on our Part Details page. You can also find images and similar parts to 448139-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 448139-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 448139-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 448139-6 fall under?
The 448139-6 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 448139-6 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 448139-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 448139-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 448139-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 448139-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 448139-6 often in real-time on the comparison pages.
What if I can't find stock of 448139-6?
You can fill out our help required form which you can use to request a quote for 448139-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.