448006-1 PCB Connectors by TE Connectivity

3 ROW BOX RECP 120 POS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$503.67

Distributor Stock
Logo for Newark
Newark
from US$584.77
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$503.67
-
Buy Now
Logo for Sager
Sager
from US$560.23
-
Buy Now

Specifications

Post Size .025 x .025in, .64 x .64mm
Number of Rows 2
Number of Positions 120
PCB Mount Orientation Vertical
Board-to-Board Configuration Vertical
Stackable No
Contact Base Material CuNiSi, Beryllium Copper
Contact Mating Area Plating Material Thickness .76µm, 30µin
Contact Mating Area Plating Material Gold
Contact Type Socket
PCB Contact Termination Area Plating Material Tin-Lead
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Finish Bright
Contact Layout Matrix
Contact Current Rating (Max) 3A
PCB Contact Termination Area Plating Material Thickness 30µin
Connector Height .45in, 11.43mm
PCB Thickness (Recommended) 2.44mm, .096in
Row-to-Row Spacing .1in, 2.54mm
Stack Height 15.24mm, .6in
コネクタの高さ 11.43mm
Housing Material Polyphenylene Sulfide (PPS)
Housing Color Brown
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94V-0
Connector Mounting Type Panel
Mating Alignment Type Polarized
PCB Mount Retention Without
Mating Alignment With
PCB Mount Retention Type Mounting Hole
Solder Process Feature Board Standoff
Circuit Application Signal
実装方法 Package
Packaging Method Package
Packaging Quantity 1
PCB Connector Assembly Type PCB Mount Receptacle
Header Type Shrouded
Connector System Board-to-Board
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Terminations per Post 2 High
Termination Post & Tail Length .515in, 13.08mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -85 – 257°F, -65 – 125°C

Alternative Descriptions

2 Row Box Recp 120 Pos |Amp Te Connectivity 448006-1 | Newark Electronics
2 ROW BOX RECP 120 POS | Avnet America
Headers & Wire Housings 2 ROW BOX RECP 120 POS | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 448006-1?

Additional datasheets, footprints and schematics for 448006-1 are listed on our Part Details page. You can also find images and similar parts to 448006-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 448006-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 448006-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 448006-1 fall under?

The 448006-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 448006-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 448006-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 448006-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 448006-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 448006-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 448006-1 often in real-time on the comparison pages.

What if I can't find stock of 448006-1?

You can fill out our help required form which you can use to request a quote for 448006-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay