44800201 Industrial Automation & Control Gear by Delta Design

BEACON LED LT 110-230V AMB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$69.71

Distributor Stock
Logo for Farnell
Farnell
from US$69.71
No stock
Buy Now
Logo for element14
element14
from US$71.04
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Module Lens Colour Orange
Supply Voltage V AC 230VAC
Supply Voltage V DC -
Visual Signal Type Flashing
Lens Diameter 100mm
Product Range -
IP / NEMA Rating IP67
Power Rating -
External Height 95mm
Operating Temperature Min -20°C
Operating Temperature Max 55°C
SVHC No SVHC (07-Jul-2017)
Bulb Diameter 77mm
Colour Amber
Current Consumption 15mA
Current Rating 15mA
External Depth 77mm
External Diameter 77mm
External Length / Height 95mm
Flash Rate Per Minute 65
Length 95mm
Light Source LED
Operating Temperature Range -20°C to +55°C
Supply Volts 110V AC to 230V AC

Alternative Descriptions

BEACON, LED, LT, 110-230V, AMB | element14
Beacon, Led, Lt, 110-230V, Amber | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 44800201?

Additional datasheets, footprints and schematics for 44800201 are listed on our Part Details page. You can also find images and similar parts to 44800201 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 44800201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44800201 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 44800201 fall under?

The 44800201 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.

Can I view similar or alternative parts?

You can view similar parts to 44800201 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 44800201 you can contact the distributor directly for product support, shipping queries etc.

Is the 44800201 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 44800201 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 44800201.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 44800201 often in real-time on the comparison pages.

What if I can't find stock of 44800201?

You can fill out our help required form which you can use to request a quote for 44800201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay