Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$53.61
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$46.60
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$47.38
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$40.50
|
25
in stock
|
Buy Now | |
Avnet America
from US$38.09
|
-
|
Buy Now | |
Sager
from US$42.37
|
-
|
Buy Now | |
Farnell
from US$75.88
|
-
|
Buy Now |
Positive Stop Ferrule | Without |
---|---|
Number of Positions | 6 |
Contact Protection | Without |
Operating Voltage | 5000VDC |
Panel Mount Feature Type | Flange |
Mating Alignment Type | Keyed |
Panel Feedthrough | Yes |
Mating Alignment | With |
Packaging Method | Package |
Packaging Quantity | 12 |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Panel |
Sealable | No |
Housing Type | Receptacle |
Product Type | Lead Assembly |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Shielded | No |
Standard Circular Connector Posted Contact Assy |Amp Te Connectivity 447913-1 | Newark Electronics |
Standard Circular Connector POSTED CONTACT ASSY | Rapid Electronics |
TE Connectivity POSTED CONTACT ASSY Standard Circular Co | Distrelec |
Conn LGH RCP 6 POS Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 447913-1?
Additional datasheets, footprints and schematics for 447913-1 are listed on our Part Details page. You can also find images and similar parts to 447913-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 447913-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 447913-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 447913-1 fall under?
The 447913-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 447913-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 447913-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 447913-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 447913-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 447913-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 447913-1 often in real-time on the comparison pages.
What if I can't find stock of 447913-1?
You can fill out our help required form which you can use to request a quote for 447913-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.