Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Module Material | Aluminum |
---|---|
Insert Style | Socket |
Material | Aluminum |
Color | Black |
Number of Positions | 4 |
Contact Type | Socket |
注释 | Module accepts miniature COAXICON and Type I (Size 12) socket contacts, See drawing for additional product information. |
Packaging Quantity | 45 |
Packaging Method | Package |
Product Type | Contact Module |
Where can I find additional details, specifications and documents for a 447405-2?
Additional datasheets, footprints and schematics for 447405-2 are listed on our Part Details page. You can also find images and similar parts to 447405-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 447405-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 447405-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 447405-2 fall under?
The 447405-2 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 447405-2 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 447405-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 447405-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 447405-2 have stock available?
There is no stock from authorised distributors for 447405-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 447405-2 often in real-time on the comparison pages.
What if I can't find stock of 447405-2?
You can fill out our help required form which you can use to request a quote for 447405-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.