447255-2 PCB Connectors by TE Connectivity

3 ROW BOX RECP 210 POS 100 C/L

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$770.18

Distributor Stock
Logo for Newark
Newark
from US$770.18
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Post Size .025in, .64mm
Board-to-Board Configuration Right Angle
Number of Rows 3
Number of Positions 210
Stackable No
PCB Mount Orientation Right Angle
Contact Base Material Beryllium Copper
Contact Mating Area Plating Material Thickness 1.27µm, 50µin
PCB Contact Termination Area Plating Material Gold
Contact Mating Area Plating Material Gold
Contact Layout Matrix
Contact Shape & Form Square
Contact Current Rating (Max) 3A
Contact Type Socket
PCB Thickness (Recommended) 2.54mm, .096in
コネクタの高さ 11.43mm
Stack Height .6in, 15.24mm
Row-to-Row Spacing 2.54mm, .1in
Connector Height 11.43mm, .45in
Housing Material Polyphenylene Sulfide (PPS)
Housing Color Brown
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
Mating Alignment With
Mating Alignment Type Polarized
PCB Mount Retention Type Mounting Hole
Connector Mounting Type Panel
Circuit Application Signal
Solder Process Feature Board Standoff
Packaging Quantity 1
実装方法 Package
Packaging Method Package
Connector System Board-to-Board
Sealable No
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Receptacle
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .45in, 6.35mm, .25in, .21in, 11.43mm, 5.33mm
Terminations per Post 1 High
Operating Temperature Range -65 – 125°C, -85 – 257°F

Compatible Parts


Alternative Descriptions

3 Row Box Recp 210 Pos 100 C/L Rohs Compliant: Yes |Amp Te Connectivity 447255-2 | Newark Electronics
Backplane Receptacle 210 Position Right Angle Through Hole Solder | Avnet America
Headers & Wire Housings 3 ROW BOX RECP 210 POS 100 C/L | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 447255-2?

Additional datasheets, footprints and schematics for 447255-2 are listed on our Part Details page. You can also find images and similar parts to 447255-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 447255-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 447255-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 447255-2 fall under?

The 447255-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 447255-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 447255-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 447255-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 447255-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 447255-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 447255-2 often in real-time on the comparison pages.

What if I can't find stock of 447255-2?

You can fill out our help required form which you can use to request a quote for 447255-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay