447193-5 PCB Connectors by TE Connectivity

3 ROW BOX RECP 165 POS 100 C/L

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$399.34

Distributor Stock
Logo for Newark
Newark
from US$399.34
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Post Size .025in, .64mm
PCB Mount Orientation Vertical
Number of Rows 3
Board-to-Board Configuration Vertical
Number of Positions 165
Stackable No
Contact Base Material Beryllium Copper
PCB Contact Termination Area Plating Material Thickness 50µin
Contact Mating Area Plating Material Gold
Contact Type Socket
Contact Shape & Form Square
Contact Mating Area Plating Material Thickness 1.27µm, 50µin
Contact Layout Matrix
Contact Current Rating (Max) 3A
Connector Height .45in, 11.43mm
Stack Height 15.24mm, .6in
PCB Thickness (Recommended) 2.44mm, .096in
コネクタの高さ 11.43mm
Row-to-Row Spacing .1in, 2.54mm
Housing Color Brown
Housing Material Polyphenylene Sulfide (PPS)
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94V-0
Mating Alignment Type Polarized
PCB Mount Retention Without
Mating Alignment With
Connector Mounting Type Panel
PCB Mount Retention Type Mounting Hole
Solder Process Feature Board Standoff
Circuit Application Signal
Packaging Method Tray
Packaging Quantity 1
実装方法 Tray
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Sealable No
PCB Connector Assembly Type PCB Mount Receptacle
Terminations per Post 3 High
Termination Post & Tail Length .6in, 15.24mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -85 – 257°F, -65 – 125°C

Compatible Parts


Alternative Descriptions

3 Row Box Recp 165 Pos 100 C/L Rohs Compliant: Yes |Amp Te Connectivity 447193-5 | Newark Electronics
Conn Box Connector RCP 165 POS 2.54mm Solder ST Thru-Hole | Avnet America
Board to Board & Mezzanine Connectors 3 ROW BOX RECP 165P 100 C/L | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 447193-5?

Additional datasheets, footprints and schematics for 447193-5 are listed on our Part Details page. You can also find images and similar parts to 447193-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 447193-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 447193-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 447193-5 fall under?

The 447193-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 447193-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 447193-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 447193-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 447193-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 447193-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 447193-5 often in real-time on the comparison pages.

What if I can't find stock of 447193-5?

You can fill out our help required form which you can use to request a quote for 447193-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay