Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .76 x 1.02mm, .03 x .04in |
---|---|
Board-to-Board Configuration | Vertical |
Number of Rows | 3 |
Number of Positions | 165 |
Stackable | No |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Layout | Matrix |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .45in, 11.43mm |
Stack Height | 15.24mm, .6in |
PCB Thickness (Recommended) | 2.44mm, .096in |
コネクタの高さ | 11.43mm |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Brown |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Panel |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarized |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Comment | Maximum Wire size, .15 mm² [26 AWG] |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Header Type | Shrouded |
Termination Post & Tail Length | .23in, 5.84mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
3 Row Box Recp 165 Pos 100 C/L |Amp Te Connectivity 447192-5 | Newark Electronics |
Conn Box Connector RCP 165 POS 2.54mm Solder Lug ST Panel Mount | Avnet America |
Headers & Wire Housings 3 ROW BOX RECP 165 POS 100 C/L | Sager |
Where can I find additional details, specifications and documents for a 447192-5?
Additional datasheets, footprints and schematics for 447192-5 are listed on our Part Details page. You can also find images and similar parts to 447192-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 447192-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 447192-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 447192-5 fall under?
The 447192-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 447192-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 447192-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 447192-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 447192-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 447192-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 447192-5 often in real-time on the comparison pages.
What if I can't find stock of 447192-5?
You can fill out our help required form which you can use to request a quote for 447192-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.