Distributor | Starting From | Stock | ||
---|---|---|---|---|
Sager | - |
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Configuration | Coaxicon |
Crimp Type | Military Hex |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Rack & Panel Connector Contact Size | 1 |
For Use With | Mates with Pin |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Cable Type | RG 142A, RG 142B, RG 142 |
Product Type | Contact |
Rack & Panel Connectors SOCKET,ARINC SIZE 1 | Sager |
Where can I find additional details, specifications and documents for a 447087-3?
Additional datasheets, footprints and schematics for 447087-3 are listed on our Part Details page. You can also find images and similar parts to 447087-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 447087-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 447087-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 447087-3 fall under?
The 447087-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 447087-3 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 447087-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 447087-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 447087-3 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 447087-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 447087-3 often in real-time on the comparison pages.
What if I can't find stock of 447087-3?
You can fill out our help required form which you can use to request a quote for 447087-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.