Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .25 x .51mm, .01 x .02in |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Board-to-Board Configuration | Vertical |
Number of Positions | 135 |
Stackable | No |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Layout | Matrix |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Current Rating (Max) | 3A |
Stack Height | 15.24mm, .6in |
コネクタの高さ | 11.43mm |
Connector Height | 11.43mm, .45in |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Brown |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Mating Alignment | With |
PCB Mount Retention | Without |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment Type | Mounting Hole |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Comment | Also see 1-531134-2 unsealed version. |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Board-to-Board |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | Yes |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .195in, 4.95mm |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
3Row Box Rec 135P 100Cl Sealed |Amp Te Connectivity 446853-9 | Newark Electronics |
Conn Box Connector RCP 135 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Board to Board & Mezzanine Connectors 3ROW BOX REC 135P 100CL SEALED | Sager |
Where can I find additional details, specifications and documents for a 446853-9?
Additional datasheets, footprints and schematics for 446853-9 are listed on our Part Details page. You can also find images and similar parts to 446853-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 446853-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 446853-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 446853-9 fall under?
The 446853-9 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 446853-9 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 446853-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 446853-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 446853-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 446853-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 446853-9 often in real-time on the comparison pages.
What if I can't find stock of 446853-9?
You can fill out our help required form which you can use to request a quote for 446853-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.