Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$336.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$360.93
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$424.34
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$413.84
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$429.00
|
15
in stock
|
Buy Now | |
Avnet America
from US$336.57
|
-
|
Buy Now | |
Sager
from US$374.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .40x .45mm, .016 x .018in |
---|---|
Number of Rows | 3 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Number of Positions | 105 |
Contact Current Rating (Max) | 1.5A |
Mating Post Length | .21in |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 50µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 2.44mm, .096in |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Brown |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Comment | Also see 531133-2 unsealed version. |
Packaging Quantity | 2 |
実装方法 | Package |
Packaging Method | Package |
Sealable | Yes |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Pin Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .15in, 3.56mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Headers&wire Housings 3R Box Pin 105P R/A Sealed |Amp Te Connectivity 446852-2 | Newark Electronics |
Headers&Wire Housings 3R BOX PIN 105P R/A SEALED | Rapid Electronics |
TE Connectivity - AMP 3 ROW BOX PIN 105P R/A SEALED | Distrelec |
Conn Box Connector HDR 105 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Headers & Wire Housings 3R BOX PIN 105P R/A SEALED | Sager |
Where can I find additional details, specifications and documents for a 446852-2?
Additional datasheets, footprints and schematics for 446852-2 are listed on our Part Details page. You can also find images and similar parts to 446852-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 446852-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 446852-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 446852-2 fall under?
The 446852-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 446852-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 446852-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 446852-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 446852-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 446852-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 446852-2 often in real-time on the comparison pages.
What if I can't find stock of 446852-2?
You can fill out our help required form which you can use to request a quote for 446852-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.