Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Style | Straight |
---|---|
Body Material | Stainless Steel |
RF Connector Center Contact Plating Thickness | 50µin |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Center Contact Plating Material | Gold |
Impedance | 50Ω |
Comment | Modified Straight Exit |
Dielectric Material | PTFE |
Coax Pin Adapter Rohs Compliant: Yes |Amp Te Connectivity 446748-1 | Newark Electronics |
RF Adaptor Coaxial Size1 Receptacle to Plug | Avnet America |
Special Order: COAX PIN ADAPTER Connector Interface Adapter Type: Between Series Adapter Body Orientation: Straight Impedance: 50 Ω Between Series Adapter Straight 50 Ω | Connector Adapters & Connector Saver | Part Number: 446748-1 | Internal Number: 446748-1 | TE Connectivity | TE Store |
Rack & Panel Connectors COAX PIN ADAPTER | Sager |
Where can I find additional details, specifications and documents for a 446748-1?
Additional datasheets, footprints and schematics for 446748-1 are listed on our Part Details page. You can also find images and similar parts to 446748-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 446748-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 446748-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 446748-1 fall under?
The 446748-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > Between Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 446748-1 when available in the Between Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 446748-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 446748-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 446748-1 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 446748-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 446748-1 often in real-time on the comparison pages.
What if I can't find stock of 446748-1?
You can fill out our help required form which you can use to request a quote for 446748-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.