446744-1

Connectors

> PCB Connectors

> Backplane Connectors

> Rack & Panel Backplane

> Rack & Panel Connector Boots

distributor space
Organise Price Comparison Results by
Distributor Statistics for 446744-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 446744-1
Series Information for 446744-1 - TE Connectivity
  • Status: Active
  • Product Code: 4971
  • Global Product Line: 257
  • GPL Description: Aerospace Defense & Marine

Description

PIN CAVITY REDUCER

Specifications

Primary Product Material:
Leaded Copper
Material:
Leaded Copper
Compatible With Contact Size:
5
Wire Size:
12 – 14AWG
Connector Mounting Type:
Cable Mount (Free-Hanging)
Circuit Application:
Signal
Comment:
Insert into size 5 coax cavity to convert to size 12 power contact cavity.
Sealable:
No
Protection & Strain Relief Accessory Type:
Cavity Reducer
Operating Temperature Range:
-65 – 125°C, -85 – 257°F

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Newark Electronics
PIN CAVITY REDUCER
Avnet America
Connector Accessories Cavity Reducer Socket Copper Alloy
Avnet Europe
Connector Accessories Cavity Reducer Socket Copper Alloy