Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Silicon Laboratories |
---|---|
Silicon Core Number | C8051F930 Si4463 |
Kit Application Type | Wireless Development |
Application Sub Type | RF Transceiver |
Kit Contents | 2 x C8051F930 Motherboards 2 x Test Cards 2 x MCU Cards Antennas Mini USB Cables & AA Batteries |
Product Range | - |
Features | 915MHz Operation 20dBm EZRadioPRO C8051F930 Motherboard & RF Pico Card Support SMA Connector |
Dev Board, Si4461 Ezradiopro Rf Tx/Rx | Newark Electronics |
DEV BOARD, SI4461 EZRADIOPRO RF TX/RX | element14 |
Sub-GHz Development Tools US/JP Bidirectional +20 dBm link | Symmetry Electronics |
Where can I find additional details, specifications and documents for a 4463C-915-PDK?
Additional datasheets, footprints and schematics for 4463C-915-PDK are listed on our Part Details page. You can also find images and similar parts to 4463C-915-PDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4463C-915-PDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4463C-915-PDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4463C-915-PDK fall under?
The 4463C-915-PDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 4463C-915-PDK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4463C-915-PDK you can contact the distributor directly for product support, shipping queries etc.
Is the 4463C-915-PDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4463C-915-PDK have stock available?
Authorised distributors including Newark Electronics, element14, Symmetry Electronics and Farnell have stock available or on a lead time for 4463C-915-PDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4463C-915-PDK often in real-time on the comparison pages.
What if I can't find stock of 4463C-915-PDK?
You can fill out our help required form which you can use to request a quote for 4463C-915-PDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.