4461C-868-PDK Part Information
Details for 4461C-868-PDK by Silicon Labs
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>RF / Wireless Development Kits
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 279.5000 |
Stock Information
Details
Part Specifications
Silicon Manufacturer | Silicon Laboratories |
Silicon Core Number | C8051F930 Si4461 |
Kit Application Type | Wireless Development |
Application Sub Type | RF Transceiver |
Kit Contents | 2 x C8051F930 Motherboards 2 x Test Cards 2 x MCU Cards Antennas Mini USB Cables & AA Batteries |
Product Range | - |
Features | 868MHz Operation 14dBm EZRadioPRO C8051F930 Motherboard & RF Pico Card Support SMA Connector |
Alternative Part Descriptions
- DEV BOARD, SI4461 EZRADIOPRO RF TX/RX; Silicon Manufacturer:Silicon Laboratories; Silicon Core Number:C8051F930, Si4461; Kit Application Type:Wireless Development; Application Sub Type:RF Transceiver; Kit Contents:2 x C8051F930 RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 4461C-868-PDK?
Additional datasheets, footprints and schematics for 4461C-868-PDK are listed in our Part Details tab. You can also find the 4461C-868-PDK image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4461C-868-PDK in the Pricing & Inventory tab next to part details. You can view 4461C-868-PDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4461C-868-PDK fall under?
The 4461C-868-PDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 4461C-868-PDK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4461C-868-PDK you can contact the distributor directly for product support, shipping queries etc.
Is the 4461C-868-PDK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 4461C-868-PDK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 4461C-868-PDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4461C-868-PDK often in real-time on the comparison pages.
What if I can't find stock of 4461C-868-PDK?
You can fill out our help required form which you can use to request a quote for 4461C-868-PDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.