Visual Signal Type | Flashing |
---|---|
Module Lens Colour | Green Red |
Lens Diameter | 77mm |
Supply Voltage V AC | - |
Supply Voltage V DC | 100VDC |
Power Rating | - |
IP / NEMA Rating | IP67 |
External Height | 95mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 55°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bulb Diameter | 77mm |
Colour | Dual |
Current Consumption | 110mA |
Current Rating | 110mA |
External Depth | 77mm |
External Diameter | 77mm |
External Length / Height | 95mm |
Flash Rate Per Minute | 65 |
Length | 95mm |
Light Source | LED |
Operating Temperature Range | -20°C to +55°C |
Supply Volts | 10V DC to 100V DC |
BEACON, LED, DUAL, 10-100V, RED/GRN | element14 |
Where can I find additional details, specifications and documents for a 44602101?
Additional datasheets, footprints and schematics for 44602101 are listed on our Part Details page. You can also find images and similar parts to 44602101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44602101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44602101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44602101 fall under?
The 44602101 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 44602101 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44602101 you can contact the distributor directly for product support, shipping queries etc.
Is the 44602101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44602101 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 44602101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44602101 often in real-time on the comparison pages.
What if I can't find stock of 44602101?
You can fill out our help required form which you can use to request a quote for 44602101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.