Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.20
|
No stock
|
Buy Now | |
Powell Electronics
from US$8.26
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$7.74
|
-
|
Buy Now | |
Avnet America
from US$5.84
|
-
|
Buy Now | |
element14
from US$10.20
|
-
|
Buy Now | |
TTI Europe
from US$6.95
|
-
|
Buy Now | |
TE Store
from US$6.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Black |
---|---|
Primary Product Material | Thermoplastic |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Comment | For A404 |
実装方法 | Package |
Packaging Method | Package |
Product Type | Accessory |
Protection & Strain Relief Accessory Type | Dust Cover |
Sealable | Yes |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Compatible With Connector Style | Receptacle |
Dust Cover | Newark Electronics |
Connector Accessories Dust Cover RCP Thermoplastic | Avnet America |
DUST COVER | element14 |
Special Order: ARINC 404 DUST COVER Connector Cover Type: Dust Cover Primary Product Color: Black Primary Product Material: Thermoplastic Operating Temperature (Max): 125 °C Operating Temperature (Max): 257 °F Dust Cover Black | Connector Cap & Cover | Part Number: 445918-1 | Internal Number: 445918-1 | Thermoplastic | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 445918-1?
Additional datasheets, footprints and schematics for 445918-1 are listed on our Part Details page. You can also find images and similar parts to 445918-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 445918-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 445918-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 445918-1 fall under?
The 445918-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Covers & Plugs.
Can I view similar or alternative parts?
You can view similar parts to 445918-1 when available in the Rack & Panel Covers & Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 445918-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 445918-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 445918-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for 445918-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 445918-1 often in real-time on the comparison pages.
What if I can't find stock of 445918-1?
You can fill out our help required form which you can use to request a quote for 445918-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.