Contact Style | Long |
---|---|
Contact Mating Area Plating Material | Gold over Nickel |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Type | Socket |
Contact Current Rating (Max) | 10A |
Contact Base Material | Copper Alloy |
Contact Size | 8 |
Circuit Application | Power |
High Current | No |
Comment | Use these contacts only with the Standard connectors. Do not use with Blindmate connectors. |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Socket Contact Assy. Rohs Compliant: Yes |Amp Te Connectivity 445798-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
SOCKET CONTACT ASSY. | TE Connectivity 445798-1 | RS Americas |
D-Sub Contacts SOCKET CONTACT ASSY. | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
For Use With | AMPLIMITE Series D Sub Housing Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 445798-1?
Additional datasheets, footprints and schematics for 445798-1 are listed on our Part Details page. You can also find images and similar parts to 445798-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 445798-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 445798-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 445798-1 fall under?
The 445798-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 445798-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 445798-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 445798-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 445798-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 445798-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 445798-1 often in real-time on the comparison pages.
What if I can't find stock of 445798-1?
You can fill out our help required form which you can use to request a quote for 445798-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.