445726-1 D-Shaped Connectors by TE Connectivity

RECEPT ASSY,21C4,AMPLIMITE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$47.11

Distributor Stock
Logo for Distrelec
Distrelec
from US$75.71
106
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$100.65
106
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$58.50
106
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$47.11
-
Buy Now
Logo for RS Americas
RS Americas
from US$60.45
-
Buy Now
Logo for Sager
Sager
from US$52.40
-
Buy Now
Logo for Farnell
Farnell
from US$102.51
-
Buy Now

Specifications

Box Mount D-Sub Connector Insert Arrangement 21C4
Retention Clip Material Stainless Steel
Shell Plating Material Cadmium
Shell Material Steel
Non-Magnetic No
Number of Positions 21
Power/Signal/Coax Combination Yes
Contact Current Rating (Max) 32A, 7.5A
Contact Type Socket
Contact Size 8, 20
Contact Style Socket
Centerline (Pitch) .109in, 2.77mm
NASA Qualification No
Mounting Hole Diameter .12in, 3.05mm
ULTRA-LITE Connector No
Circuit Application Power & Signal
Comment Cable clamp/strain relief hardware cannot be used with these arrangements.
Packaging Method Carton
Connector Style Receptacle
Connector System Cable-to-Cable
Shell Size 4
Connector & Contact Terminates To Wire & Cable
Blindmate No
Sealable No
Product Type Connector
Operating Temperature Range -55 – 125°C, -67 – 257°F

Alternative Descriptions

D-Sub MIL Spec Conn RECEPT ASSY 21C4 AMPLIMITE | Rapid Electronics
TE Connectivity Conn D-Subminiature SKT 17Signal/4Cavity POS Crimp ST Cable Mount 1 Port Carton | Distrelec
Conn Housing RCP 17Signal/4Cavity POS Crimp ST Cable Mount | Avnet America
Connector, D-Sub, Receptacle Assy,21C4,AMPLIMITE | TE Connectivity 445726-1 | RS Americas
D-Sub MIL Spec Connectors RECEPT ASSY 21C4 AMPLIMITE | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 445726-1?

Additional datasheets, footprints and schematics for 445726-1 are listed on our Part Details page. You can also find images and similar parts to 445726-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 445726-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 445726-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 445726-1 fall under?

The 445726-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 445726-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 445726-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 445726-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 445726-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 445726-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 445726-1 often in real-time on the comparison pages.

What if I can't find stock of 445726-1?

You can fill out our help required form which you can use to request a quote for 445726-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay