445705-1 D-Shaped Connectors by TE Connectivity

AMPLIMITE COAX MIX,3C3

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.33

Distributor Stock
Logo for Newark
Newark
from US$6.15
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.33
-
Buy Now
Logo for RS Americas
RS Americas
from US$7.90
-
Buy Now
Logo for Sager
Sager
from US$5.41
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Box Mount D-Sub Connector Insert Arrangement 3C3
Shell Plating Material Tin over Copper
Retention Clip Material Stainless Steel
Shell Material Steel
Non-Magnetic No
Number of Positions 3
Power/Signal/Coax Combination Yes
Contact Current Rating (Max) 32A
Contact Type Socket
Contact Style Socket
Contact Size 8
Centerline (Pitch) 2.77mm, .109in
NASA Qualification No
Mounting Hole Diameter .12in, 3.05mm
Circuit Application Power
ULTRA-LITE Connector No
Comment Cable clamp/strain relief hardware cannot be used with these arrangements.
Packaging Method Package
Shell Size 2
Sealable No
Product Type Connector
Connector Style Receptacle
Connector System Cable-to-Cable
Blindmate No
Operating Temperature Range -55 – 125°C, -67 – 257°F

Alternative Descriptions

Amplimite Coax Mix, 3C3 Rohs Compliant: No |Amp Te Connectivity 445705-1 | Newark Electronics
Conn Housing D Subminiature RCP 3Power POS ST Panel Mount Pack | Avnet America
Connector, D-Sub, AMPLIMITE Coax Mix,3C3 | TE Connectivity 445705-1 | RS Americas
D-Sub MIL Spec Connectors COAX MIX 3C3 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 445705-1?

Additional datasheets, footprints and schematics for 445705-1 are listed on our Part Details page. You can also find images and similar parts to 445705-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 445705-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 445705-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 445705-1 fall under?

The 445705-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 445705-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 445705-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 445705-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 445705-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 445705-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 445705-1 often in real-time on the comparison pages.

What if I can't find stock of 445705-1?

You can fill out our help required form which you can use to request a quote for 445705-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay