Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Finish | Black Anodized |
---|---|
Keying | 1 |
Contact Arrangement Code (Module A) | 124 |
Signal Contacts | Without |
Contact Type (Module A) | Socket |
Contact Arrangement Code (Module B) | 124 |
Contact Type (Module B) | Socket |
Product Type | Connector |
Connector & Housing Type | Plug |
Sealable | No |
Dual Plg Kit,arinc404,w/O Cont |Amp Te Connectivity 445595-3 | Newark Electronics |
Conn Rectangular PL (124/124)Signal POS ST Panel Mount Bulk | Avnet America |
DUAL PLG KIT, ARINC404,W/O CONT | TE Connectivity 445595-3 | RS Americas |
Rack & Panel Connectors DUAL PLG KIT ARINC404 W/O CONT | Sager |
Where can I find additional details, specifications and documents for a 445595-3?
Additional datasheets, footprints and schematics for 445595-3 are listed on our Part Details page. You can also find images and similar parts to 445595-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 445595-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 445595-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 445595-3 fall under?
The 445595-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 445595-3 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 445595-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 445595-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 445595-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 445595-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 445595-3 often in real-time on the comparison pages.
What if I can't find stock of 445595-3?
You can fill out our help required form which you can use to request a quote for 445595-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.