445274-1

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Seals

distributor space
Organise Price Comparison Results by
Distributor Statistics for 445274-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 445274-1
Series Information for 445274-1 - TE Connectivity
  • Status: Active
  • Product Code: 4829
  • Global Product Line: 085
  • GPL Description: Aerospace Defense & Marine

Description

HDI INTERFACIAL SEAL-RT HALF

Specifications

Primary Product Color:
Blue
Interfacial Seal Material:
Fluorosilicone Rubber Compound
Number of Rows:
6
Number of Positions:
153
Centerline (Pitch):
.075in, 1.9mm
Mating Alignment:
With
Comment:
Right Half - For use with connector P/N 445270-1
Packaging Quantity:
1
Packaging Method:
Package
Connector Seal Type:
Interfacial Seal

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
HDI INTERFACIAL SEAL-RT HALF
Avnet America
Connector Accessories Interface Seal
Avnet Europe
Connector Accessories Interface Seal