Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
Number of Rows | 2 |
Number of Positions | 40 |
PCB Mount Orientation | Vertical |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Connector Height | .22008in, 5.59mm |
Row-to-Row Spacing | .15in, 3.81mm |
コネクタの高さ | 5.59mm |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Gray |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Ears |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Straddle Mount |
Termination Post & Tail Length | 5.08mm, .2in |
Mini Box Rcpt Assy/Mtg Ears |Amp Te Connectivity 445185-9 | Newark Electronics |
Where can I find additional details, specifications and documents for a 445185-9?
Additional datasheets, footprints and schematics for 445185-9 are listed on our Part Details page. You can also find images and similar parts to 445185-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 445185-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 445185-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 445185-9 fall under?
The 445185-9 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 445185-9 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 445185-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 445185-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 445185-9 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 445185-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 445185-9 often in real-time on the comparison pages.
What if I can't find stock of 445185-9?
You can fill out our help required form which you can use to request a quote for 445185-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.