Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | .1in, 2.54mm |
Contact Retention | With |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold over Nickel |
Accepts Wire Insulation Diameter Range | 2.36mm, .093in |
Wire Size | .2mm², 24AWG |
Operating Voltage | 6000VDC |
Housing Material | Polyester GF |
Centerline (Pitch) | 2.54mm, .1in |
Cable Exit Angle | 180° |
Mating Retention | Without |
Mating Alignment | With |
Wire Color | Yellow, Red, Green, Brown, Black |
Packaging Method | Package |
Product Type | Connector Assembly |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Termination Method to Wire & Cable | Preterminated Flying Leads |
Shielded | No |
Cable Assembly Lead 0.12m 24AWG 6 POS LGH PIN | Avnet America |
Headers & Wire Housings 6 POS PLUG ASY W/FLY LEADS | Sager |
Where can I find additional details, specifications and documents for a 445181-1?
Additional datasheets, footprints and schematics for 445181-1 are listed on our Part Details page. You can also find images and similar parts to 445181-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 445181-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 445181-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 445181-1 fall under?
The 445181-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 445181-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 445181-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 445181-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 445181-1 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 445181-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 445181-1 often in real-time on the comparison pages.
What if I can't find stock of 445181-1?
You can fill out our help required form which you can use to request a quote for 445181-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.