Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
445093-002,
1-1193345-0 |
Prices starting from US$3.97
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.97
|
-
|
Buy Now |
Wire Size | 20AWG |
---|---|
Impedance | 78Ω |
Cable Type | Cheminax |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Where can I find additional details, specifications and documents for a 445093-002?
Additional datasheets, footprints and schematics for 445093-002 are listed on our Part Details page. You can also find images and similar parts to 445093-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 445093-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 445093-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 445093-002 fall under?
The 445093-002 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 445093-002 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 445093-002 you can contact the distributor directly for product support, shipping queries etc.
Is the 445093-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 445093-002 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 445093-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 445093-002 often in real-time on the comparison pages.
What if I can't find stock of 445093-002?
You can fill out our help required form which you can use to request a quote for 445093-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.