Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$87.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$116.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$149.48
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$135.67
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$132.00
|
8
in stock
|
Buy Now | |
Distrelec
from US$127.88
|
8
in stock
|
Buy Now | |
RS Americas
from US$138.26
|
-
|
Buy Now | |
TE Store
from US$117.95
|
-
|
Buy Now | |
Sager
from US$87.19
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Front Shell Plating Material | Cadmium |
Front Shell Plating Finish | Yellow Chromate |
Shell Material | Steel, Aluminum Alloy |
Rear Shell Plating Material | Gold over Copper |
Rear Shell Material | Steel |
Shell Plating Material | Cadmium |
Non-Magnetic | No |
Front Shell Material | Aluminum Alloy |
Power/Signal/Coax Combination | No |
Preloaded | Yes |
Number of Positions | 25 |
Contact Style | Pin |
Contact Current Rating (Max) | 7.5A |
Contact Type | Pin |
Contact Size | 20 |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Shell Size | 3 |
Sealable | No |
Product Type | Connector |
Blindmate | Yes |
Connector Style | Plug |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Mil Spec Connectors Plug 25Pos Crimp Rohs Compliant: No |Amp Te Connectivity 445007-1 | Newark Electronics |
D-Sub MIL Spec Connectors PLUG 25POS CRIMP | Rapid Electronics |
TE Connectivity Connector, D-Sub, Plug Assy, 25 Posn, AMPLIMITE | Distrelec |
D SUB CONNECTORS | Farnell |
Connector, D-Sub, Plug Assy,25 Posn, AMPLIMITE | TE Connectivity 445007-1 | RS Americas |
Special Order: PLUG ASSY,25 POSN,AMPLIMITE Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 25 Power/Signal/Coax Combination: No Connector Shell Size: 3 Plug Cable-to-Cable 25 | Box Mount D-Sub Connector | Part Number: 445007-1 | Internal Number: 445007-1 | 3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 445007-1?
Additional datasheets, footprints and schematics for 445007-1 are listed on our Part Details page. You can also find images and similar parts to 445007-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 445007-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 445007-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 445007-1 fall under?
The 445007-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 445007-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 445007-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 445007-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 445007-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 445007-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 445007-1 often in real-time on the comparison pages.
What if I can't find stock of 445007-1?
You can fill out our help required form which you can use to request a quote for 445007-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.