Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Visual Signal Type | Flashing |
---|---|
Module Lens Colour | Red |
Lens Diameter | 76mm |
Supply Voltage V AC | - |
Supply Voltage V DC | 100V |
Power Rating | - |
IP / NEMA Rating | IP67 |
External Height | 48mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 55°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Flash Rate Per Minute | 65 |
BEACON, LED, LP, 100VAC, 24VDC, RED | element14 |
Beacon, Led, Red, Flashing, 24Vdc, 100Vac, Ip67, 76Mm Dia., 48Mm Height Rohs Compliant: Yes |Delta Design 44500301 | Newark Electronics |
Where can I find additional details, specifications and documents for a 44500301?
Additional datasheets, footprints and schematics for 44500301 are listed on our Part Details page. You can also find images and similar parts to 44500301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44500301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44500301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44500301 fall under?
The 44500301 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 44500301 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44500301 you can contact the distributor directly for product support, shipping queries etc.
Is the 44500301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44500301 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 44500301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44500301 often in real-time on the comparison pages.
What if I can't find stock of 44500301?
You can fill out our help required form which you can use to request a quote for 44500301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.