Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Visual Signal Type | Flashing |
---|---|
Module Lens Colour | Orange |
Lens Diameter | 76mm |
Supply Voltage V AC | - |
Supply Voltage V DC | 100V |
Power Rating | - |
IP / NEMA Rating | IP67 |
External Height | 44mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 55°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Flash Rate Per Minute | 65 |
BEACON, LED, LP, 100VAC, 24VDC, AMBER | element14 |
Beacon, Led, Orange, Flashing, 24Vdc, 100Vac, Ip67, 76Mm Dia., 44Mm Height Rohs Compliant: Yes |Delta Design 44500201 | Newark Electronics |
Where can I find additional details, specifications and documents for a 44500201?
Additional datasheets, footprints and schematics for 44500201 are listed on our Part Details page. You can also find images and similar parts to 44500201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44500201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44500201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44500201 fall under?
The 44500201 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 44500201 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44500201 you can contact the distributor directly for product support, shipping queries etc.
Is the 44500201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44500201 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 44500201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44500201 often in real-time on the comparison pages.
What if I can't find stock of 44500201?
You can fill out our help required form which you can use to request a quote for 44500201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.