Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Overall Length | 17.2mm, .677in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .118 – .169in, 3 – 4.3mm |
Mating Tab Width | .25in, 6.35mm |
Voltage (Max) | 240V |
UL Rating | Listed |
Wire Insulation Support | With |
Extraction Force | 20 – 70Newton, 2 – 7.1kgf |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Sealable | No |
Insulated | No |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 Faston Rec 16-14 Awg Br |Te Connectivity 444335-3 | Newark Electronics |
RECEPT. FASTON 6,35 (LIF) | Avnet America |
Where can I find additional details, specifications and documents for a 444335-3?
Additional datasheets, footprints and schematics for 444335-3 are listed on our Part Details page. You can also find images and similar parts to 444335-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 444335-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 444335-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 444335-3 fall under?
The 444335-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 444335-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 444335-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 444335-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 444335-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 444335-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 444335-3 often in real-time on the comparison pages.
What if I can't find stock of 444335-3?
You can fill out our help required form which you can use to request a quote for 444335-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.