Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0365
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.06
|
57,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
57,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0365
|
57,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0468
|
57,500
in stock
|
Buy Now | |
Avnet America
from US$0.0430
|
-
|
Buy Now | |
Boersig
from US$0.0376
|
-
|
Buy Now | |
TE Store
from US$0.07
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Barrel Type | Open |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Accepts Wire Insulation Diameter Range | .118 – .169in, 3 – 4.3mm |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Overall Length | 17.2mm, .677in |
Mating Tab Thickness | .025in, .64mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Voltage (Max) | 240V |
UL Rating | Listed |
Extraction Force | 20 – 50Newton, 2 – 5.1kgf |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals 250 Faston Rec 16-14 Awg Tpbr |Amp Te Connectivity 444335-2 | Newark Electronics |
Terminals 250 FASTON REC 16-14 AWG TPBR | Rapid Electronics |
TE Connectivity - AMP FASTON 250 Push-On Terminal 2.5mm2 | Distrelec |
Quick Disconnect Terminal 13.5-17AWG RCP 17.1mm Tin Reel | Avnet America |
250 FASTON REC 16-14 AWG TPBR | Boersig |
Special Order: 250 FASTON REC 16-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1 – 2.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 16 – 14 AWG 1 – 2.5 mm² 6.35 mm | Quick Disconnect | Part Number: 444335-2 | Internal Number: 444335-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 444335-2?
Additional datasheets, footprints and schematics for 444335-2 are listed on our Part Details page. You can also find images and similar parts to 444335-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 444335-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 444335-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 444335-2 fall under?
The 444335-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 444335-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 444335-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 444335-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 444335-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 444335-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 444335-2 often in real-time on the comparison pages.
What if I can't find stock of 444335-2?
You can fill out our help required form which you can use to request a quote for 444335-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.